"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
62 Pos 2.54mm Pitch Header, 3A, 400V, R/A, Through Hole Product overview: 5532600-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5532600-4 can be used for catalog matching and distributor lookup.
CONN SEC II 31 POS 100 C/L R/A
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: NI-1230-4LS2L
Product Status: Preliminary
Card Type: Secure Digital - microSD?
Gender: Receptacle
Card Thickness: 0.062" (1.57mm)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
CONN SEC II 31 POS 100 C/L R/A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A101949-ND | 303-5532600-4 | 5532600-4 | 76AC8924 | |
| Product Name | Edgeboard Connectors | Through-Hole 3A 400V Electronic Connector | Card Edge Connectors | Connectors,Interconnects | Conn Sec Ii 31 Pos 100 C/l R/a Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Mounting | Through Hole, Right Angle | Fixed | |||
| Contact Pitch | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 62 # |