TE Connectivity Eurocard Connectors 5532448-6

Description
Configuration Features Number of Positions : 180 Number of Rows : 4 Number of Signal Positions : 180 PCB Mount Orientation : Vertical Rows Loaded : A, D, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Termination Features Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 180 Number of Rows : 4 Number of Signal Positions : 180 PCB Mount Orientation : Vertical Rows Loaded : A, D, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Termination Features Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5532448-6 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5532448-6
Eurocard Connectors 5532448-6
Configuration Features Number of Positions : 180 Number of Rows : 4 Number of Signal Positions : 180 PCB Mount Orientation : Vertical Rows Loaded : A, D, C, B Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Termination Features Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 180
  • Number of Rows : 4
  • Number of Signal Positions : 180
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, D, C, B

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Termination Features


  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 5532448-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5532448-6
Modular Connectors / Ethernet Connectors 5532448-6
ASSY,PIN,VERTICAL,HD I,LEAD-FREE,4ROW,W/O

ASSY,PIN,VERTICAL,HDI,LEAD-FREE,4ROW,W/O

Buy Now
Backplane Connectors - Specialized - 5532448-6 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5532448-6
Backplane Connectors - Specialized 5532448-6
CONN HEADER HD 180POS PCB

CONN HEADER HD 180POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5532448-6 5532448-6 5532448-6
Product Name Eurocard Connectors Modular Connectors / Ethernet Connectors Backplane Connectors - Specialized
Connector Type Board to Board Connector; PC Card Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Mini I/O Connectors - 1-2350304-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Current Rating 0.5 amps
View Details
3 suppliers
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers