TE Connectivity Modular Connectors / Ethernet Connectors 5532436-7

Description
ASSY,PIN,VERTICAL,HD I,LEAD-FRE
Request a Quote Datasheet
Description
ASSY,PIN,VERTICAL,HD I,LEAD-FRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 5532436-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5532436-7
Modular Connectors / Ethernet Connectors 5532436-7
ASSY,PIN,VERTICAL,HD I,LEAD-FRE

ASSY,PIN,VERTICAL,HDI,LEAD-FRE

Buy Now
Singapore, Singapore
Electronic Connector
407-5532436-7
Electronic Connector 407-5532436-7
200 Pos 2.54mm Solder ST Thru-Hole Backplane Connector Product overview: 5532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532436-7 can be used for catalog matching and distributor lookup.

200 Pos 2.54mm Solder ST Thru-Hole Backplane Connector Product overview: 5532436-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532436-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5532436-7 - 763972-5532436-7 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5532436-7
763972-5532436-7
Backplane Connectors - 5532436-7 763972-5532436-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763972-5532436-7 Series: HDI (High Density Interconnect) Packaging: Tube Number of Positions: 200 Pitch: 0.100" (2.54mm) Mounting Style: Through Hole Color: Brown Operating Temperature Range: -65°C ~ 125°C Features: Mating Guide Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Density (HDC, HDI, HPC) Material Flammability Rating: UL94 V-0 Family Name: 5532436 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 50015-5200ALF; HDC-H200-41S1-TG30; 50015-1200GLF; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763972-5532436-7
Series: HDI (High Density Interconnect)
Packaging: Tube
Number of Positions: 200
Pitch: 0.100" (2.54mm)
Mounting Style: Through Hole
Color: Brown
Operating Temperature Range: -65°C ~ 125°C
Features: Mating Guide
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Family Name: 5532436
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 50015-5200ALF; HDC-H200-41S1-TG30; 50015-1200GLF;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Backplane Connectors - Specialized - 5532436-7 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5532436-7
Backplane Connectors - Specialized 5532436-7
CONN HEADER HD 200POS PCB

CONN HEADER HD 200POS PCB

Supplier's Site Datasheet
Assy,pin,vertical,hdi,lead-Free,4Row,w/o Rohs Compliant Amp - Te Connectivity - 42K7245 - Newark, An Avnet Company
Chicago, IL, United States
Assy,pin,vertical,hdi,lead-Free,4Row,w/o Rohs Compliant Amp - Te Connectivity
42K7245
Assy,pin,vertical,hdi,lead-Free,4Row,w/o Rohs Compliant Amp - Te Connectivity 42K7245
ASSY,PIN,VERTICAL,HD I,LEAD-FREE,4ROW,W/O ROHS COMPLIANT: YES

ASSY,PIN,VERTICAL,HDI,LEAD-FREE,4ROW,W/O ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5532436-7 407-5532436-7 763972-5532436-7 5532436-7 42K7245
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - 5532436-7 Backplane Connectors - Specialized Assy,pin,vertical,hdi,lead-Free,4Row,w/o Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details