TE Connectivity Modular Connectors / Ethernet Connectors 5532431-8

Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet
Description
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 5532431-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5532431-8
Modular Connectors / Ethernet Connectors 5532431-8
ASSY,RECPT,R.ANGLE,H DI,LEAD-FR

ASSY,RECPT,R.ANGLE,HDI,LEAD-FR

Buy Now
Singapore, Singapore
Electronic Connector
407-5532431-8
Electronic Connector 407-5532431-8
165 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5532431-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532431-8 can be used for catalog matching and distributor lookup.

165 Pos 2.54mm RA Solder Thru-Hole Backplane Connector Product overview: 5532431-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532431-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5532431-8 - 907438-5532431-8 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5532431-8
907438-5532431-8
Backplane Connectors - 5532431-8 907438-5532431-8
Manufacturer: TE Connectivity Win Source Part Number: 907438-5532431-8 Series: HDI (High Density Interconnect) Operating Temperature Range: -65°C ~ 125°C Features: 165 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC) Package: Tube Mounting: Through Hole, Right Angle Family Name: 5532431 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A136313, 5532431-8-ND

Manufacturer: TE Connectivity
Win Source Part Number: 907438-5532431-8
Series: HDI (High Density Interconnect)
Operating Temperature Range: -65°C ~ 125°C
Features: 165 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 5532431
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A136313, 5532431-8-ND

Buy Now Datasheet
Backplane Connectors - Specialized - 5532431-8 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5532431-8
Backplane Connectors - Specialized 5532431-8
CONN RCPT HD 165POS PCB

CONN RCPT HD 165POS PCB

Supplier's Site Datasheet
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity - 42K7240 - Newark, An Avnet Company
Chicago, IL, United States
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity
42K7240
Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity 42K7240
ASSY,RECPT,R.ANGLE,H DI,LEAD-FREE,3ROW,W/ ROHS COMPLIANT: YES

ASSY,RECPT,R.ANGLE,HDI,LEAD-FREE,3ROW,W/ ROHS COMPLIANT: YES

Supplier's Site
Specialized - 5532431-8 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5532431-8
Specialized 5532431-8
CONN RCPT HD 165POS PCB

CONN RCPT HD 165POS PCB

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5532431-8 407-5532431-8 907438-5532431-8 5532431-8 42K7240 5532431-8
Product Name Modular Connectors / Ethernet Connectors Electronic Connector Backplane Connectors - 5532431-8 Backplane Connectors - Specialized Assy,recpt,r.angle,hdi,lead-Free,3Row,w/ Rohs Compliant Amp - Te Connectivity Specialized
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 97B1562 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 7 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details