ASSY,RECPT,R.ANGLE,H
75 Pos RA Backplane Conn, 2.54mm Pitch, 3A, Gold/Tin Product overview: 5532431-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5532431-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 907437-5532431-1
Series: HDI (High Density Interconnect)
Operating Temperature Range: -65°C ~ 125°C
Features: 75 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 5532431
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 147
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
CONN RCPT HD 75POS PCB
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5532431-1 | 407-5532431-1 | 907437-5532431-1 | 5532431-1 |
| Product Name | Modular Connectors / Ethernet Connectors | 3A Electronic Connector | Backplane Connectors - 5532431-1 | Backplane Connectors - Specialized |
| Connector Type | Modular Connector and RJ Connector |