72 Pos Card Edge Connector, 2.54mm Pitch, Straight, Thru-Hole, 3A Product overview: 5530843-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-8 can be used for catalog matching and distributor lookup.
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CONN SEC II 36 POS 100C/L
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5530843-8 | 5530843-8 | A31721-ND | 19R2389 | 70041907 |
| Product Name | 3A Electronic Connector | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Amp - Te Connectivity | CONN SEC II 36 POS 100C/L |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | SolderRoHS Compliant: Yes | |||
| Voltage Rating | 400 volts | ||||
| Connector Type | Card Edge Connector | Card Edge Connector |