TE Connectivity 3A 400V Electronic Connector 5530843-7

Description
60 Pos Card Edge Conn, 2.54mm Pitch, Straight, Solder, 3A, 400V Product overview: 5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60 Pos Card Edge Conn, 2.54mm Pitch, Straight, Solder, 3A, 400V Product overview: 5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 400V Electronic Connector
303-5530843-7
3A 400V Electronic Connector 303-5530843-7
60 Pos Card Edge Conn, 2.54mm Pitch, Straight, Solder, 3A, 400V Product overview: 5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-7 can be used for catalog matching and distributor lookup.

60 Pos Card Edge Conn, 2.54mm Pitch, Straight, Solder, 3A, 400V Product overview: 5530843-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Card Edge Connectors - 5530843-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5530843-7
Card Edge Connectors 5530843-7
CONN SEC II 30 POS 100C/L

CONN SEC II 30 POS 100C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5530843-7
Card Edge Connectors 5530843-7
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - A31720-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A31720-ND
Edgeboard Connectors A31720-ND
"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"60 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1364396-5530843-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1364396-5530843-7
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1364396-5530843-7
Win Source Part Number: 1364396-5530843-7 Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Standard Edge II Package: Bulk Product Status: Active Base Product Number: 5530843 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Number of Positions: 60 Number of Rows: 2 Termination: Solder Contact Material: Phosphor Bronze Gender: Female Pitch: 0.100" (2.54mm) Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Material - Insulation: Polyester, Glass Filled

Win Source Part Number: 1364396-5530843-7
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Standard Edge II
Package: Bulk
Product Status: Active
Base Product Number: 5530843
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Number of Positions: 60
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.100" (2.54mm)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Material - Insulation: Polyester, Glass Filled

Buy Now Datasheet
Conn Sec Ii 30 Pos 100C/l Rohs Compliant Amp - Te Connectivity - 76AC8920 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sec Ii 30 Pos 100C/l Rohs Compliant Amp - Te Connectivity
76AC8920
Conn Sec Ii 30 Pos 100C/l Rohs Compliant Amp - Te Connectivity 76AC8920
CONN SEC II 30 POS 100C/L ROHS COMPLIANT: YES

CONN SEC II 30 POS 100C/L ROHS COMPLIANT: YES

Supplier's Site
Card Edge Conn, Dual Side, 60Pos, Th Rohs Compliant Amp - Te Connectivity - 75AJ1168 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 60Pos, Th Rohs Compliant Amp - Te Connectivity
75AJ1168
Card Edge Conn, Dual Side, 60Pos, Th Rohs Compliant Amp - Te Connectivity 75AJ1168
CARD EDGE CONN, DUAL SIDE, 60POS, TH ROHS COMPLIANT: YES

CARD EDGE CONN, DUAL SIDE, 60POS, TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 303-5530843-7 5530843-7 A31720-ND 1364396-5530843-7 76AC8920 75AJ1168
Product Name 3A 400V Electronic Connector Card Edge Connectors Edgeboard Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Conn Sec Ii 30 Pos 100C/l Rohs Compliant Amp - Te Connectivity Card Edge Conn, Dual Side, 60Pos, Th Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Termination Solder Solder
Connector Type Card Edge Connector Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data