Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334110-5530843-5
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard
Packaging: Bulk
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 126
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5530843-5-SI,553084
Base Product Number: 5530843
RoHS Status: ROHS3 Compliant
50 Pos Card Edge Conn, 2.54mm Pitch, 3A, 400V, Gold Product overview: 5530843-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 400V, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-5 can be used for catalog matching and distributor lookup.
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:50 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
CARD EDGE CONN, DUAL SIDE, 50POS, TH; Product Range:Standard Edge II Series; No. of Contacts:50Contacts;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334110-5530843-5 | 303-5530843-5 | 5530843-5 | A31718-ND | 42K7234 | 74AC3010 |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | 3A 400V Electronic Connector | Card Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 50Pos, Th; Card Edge Connector Type Amp - Te Connectivity | Card Edge Conn, Dual Side, 50Pos, Th; Product Range Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | ||
| Termination | Solder | Solder | SolderRoHS Compliant: Yes | Through Hole | ||
| Mounting | Through Hole | Through Hole | Through Hole Mount | |||
| Gender | Female / Jack | Female / Jack | ||||
| Voltage Rating | 400 volts |