"44 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CONN SEC II 22 POS 100C/L
TE Connectivity 5530843-4 Edge Connector
TE Connectivity 5530843-4 Edge Connector
TE Connectivity 5530843-4 Edge Connector
CONN SEC II 22 POS 100C/L ROHS COMPLIANT: YES
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31717-ND | 5530843-4 | 1920308 | 1920308P | 5530843-4 | 76AC8918 |
| Product Name | Edgeboard Connectors | Connectors Board to Board, Card Edge | Edge Connectors | Edge Connectors | Card Edge Connectors | Conn Sec Ii 22 Pos 100C/l Rohs Compliant Amp - Te Connectivity |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Mounting | Through Hole | Pcb mount | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) | 2.54 mm (0.1000 inch) | ||||
| Number of Contacts | 44 # | 44 # |