CONN SEC II 18 POS 100C/L
TE Connectivity 5530843-3 Edge Connector
TE Connectivity 5530843-3 Edge Connector
TE Connectivity 5530843-3 Edge Connector
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CARD EDGE CONN, DUAL SIDE, 36POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:36 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Heilind Electronics, Inc. | Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5530843-3 | 5530843-3 | 6812238P | 6812238 | A31716-ND | 42K8725 |
| Product Name | Connectors Board to Board, Card Edge | Card Edge Connectors | Edge Connectors | Edge Connectors | Edgeboard Connectors | Card Edge Conn, Dual Side, 36Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | Card Edge Connector | |
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack | |||
| Geometry | Straight | Straight; Straight | Straight | |||
| Termination | Solder | SolderRoHS Compliant: Yes |