Manufacturer: TE Connectivity
Win Source Part Number: 907436-5530843-2
Series: Standard Edge II
Operating Temperature Range: -55°C ~ 85°C
Features: 30 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Package: Bulk
Mounting: Through Hole
Family Name: 5530843
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 216
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 55308432, 2266-5530843-2, A31715, -5530843-2-SI
"30 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
30 Pos Card Edge Conn, 2.54mm Pitch, Straight, Thru-Hole, 3A Product overview: 5530843-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-2 can be used for catalog matching and distributor lookup.
CONN EDGE DUAL FMALE 30POS 0.100
CARD EDGE CONN, DUAL SIDE, 30POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 907436-5530843-2 | 5530843-2 | A31715-ND | 303-5530843-2 | 5530843-2 | 77M1924 |
| Product Name | Card Edge Connectors - Edgeboard Connectors - 5530843-2 | Card Edge Connectors | Edgeboard Connectors | 3A Electronic Connector | Edgeboard Connectors | Card Edge Conn, Dual Side, 30Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | Through Hole Mount | ||
| Gender | Female / Jack | Female / Jack | ||||
| Contact Pitch | 2.54 mm (0.1000 inch) |