24 Pos Card Edge Connector, 2.54mm Pitch, Straight, Thru-Hole Product overview: 5530843-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5530843-1 can be used for catalog matching and distributor lookup.
"24 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors
Series: Standard Edge II
Package: Bulk
Product Status: Active
Product Status: 5530843
Gender: Female
Card Type: Non Specified - Dual Edge
Number of Positions: 24
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
CARD EDGE CONN, DUAL SIDE, 24POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.85mm; No. of Contacts:24 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5530843-1 | A113946-ND | 5530843-1 | 19R2386 | |
| Product Name | Electronic Connector | Edgeboard Connectors | Connectors, Interconnects- Card Edge Connectors- Edgeboard Connectors | Card Edge Connectors | Card Edge Conn, Dual Side, 24Pos, Th; Card Edge Connector Type Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack | |||
| Termination | Solder | SolderRoHS Compliant: Yes | |||
| Voltage Rating | 400 volts | ||||
| Mounting | Through Hole | Through Hole Mount |