TE Connectivity Connector Hardware, Mounts, Locks & Retainers 552767-1

Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 16.5 MM  [.65 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 16.5 MM  [.65 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 552767-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
552767-1
Connector Hardware, Mounts, Locks & Retainers 552767-1
Body Features Product Orientation : Vertical Dimensions Product Feature Length : 16.5 MM  [.65 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Assembly Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Product Orientation : Vertical

Dimensions


  • Product Feature Length : 16.5 MM  [.65 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock Assembly Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub, D-Shaped Connector Jackscrews - A113944-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A113944-ND
D-Sub, D-Shaped Connector Jackscrews A113944-ND
Jackscrew Socket For CHAMP D-Sub Vertical Mount PCB Connectors

Jackscrew Socket For CHAMP D-Sub Vertical Mount PCB Connectors

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 552767-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
552767-1
D-Sub, D-Shaped Connector Jackscrews 552767-1
CONN SCREWLOCK M3.5 SCKT #4-40

CONN SCREWLOCK M3.5 SCKT #4-40

Supplier's Site Datasheet
Kit, Screw Lock, Vt Mt, Metric Amp - Te Connectivity - 76AC8913 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Screw Lock, Vt Mt, Metric Amp - Te Connectivity
76AC8913
Kit, Screw Lock, Vt Mt, Metric Amp - Te Connectivity 76AC8913
KIT, SCREW LOCK, VT MT, METRIC

KIT, SCREW LOCK, VT MT, METRIC

Supplier's Site
Kit, Screw Lock, Vt Mt, Metric Rohs Compliant Amp - Te Connectivity - 90F4846 - Newark, An Avnet Company
Chicago, IL, United States
Kit, Screw Lock, Vt Mt, Metric Rohs Compliant Amp - Te Connectivity
90F4846
Kit, Screw Lock, Vt Mt, Metric Rohs Compliant Amp - Te Connectivity 90F4846
KIT, SCREW LOCK, VT MT, METRIC ROHS COMPLIANT: YES

KIT, SCREW LOCK, VT MT, METRIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552767-1 A113944-ND 552767-1 76AC8913
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews Kit, Screw Lock, Vt Mt, Metric Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-338310-2 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
D-Sub Connectors - 1466110-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details