TE Connectivity Strain Relief Cover, Thermoplastic; Accessory Type Amp Te Connectivity 552760-1

Description
STRAIN RELIEF COVER, THERMOPLASTIC; Accessory Type:Strain Relief Cover; For Use With:50 Position CHAMP 0.085 Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes
Description
STRAIN RELIEF COVER, THERMOPLASTIC; Accessory Type:Strain Relief Cover; For Use With:50 Position CHAMP 0.085 Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover, Thermoplastic; Accessory Type Amp Te Connectivity - 66F1678 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover, Thermoplastic; Accessory Type Amp Te Connectivity
66F1678
Strain Relief Cover, Thermoplastic; Accessory Type Amp Te Connectivity 66F1678
STRAIN RELIEF COVER, THERMOPLASTIC; Accessory Type:Strain Relief Cover; For Use With:50 Position CHAMP 0.085 Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Thermoplast ic Body; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF COVER, THERMOPLASTIC; Accessory Type:Strain Relief Cover; For Use With:50 Position CHAMP 0.085 Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:Thermoplastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 66F1678
Product Name Strain Relief Cover, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details