TE Connectivity Connector Hardware, Mounts, Locks & Retainers 552656-1

Description
Dimensions Product Length : 15.24 MM  [.6 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Bracket Hardware Accessory Function : Mounting
Request a Quote Datasheet
Description
Dimensions Product Length : 15.24 MM  [.6 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Bracket Hardware Accessory Function : Mounting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 552656-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
552656-1
Connector Hardware, Mounts, Locks & Retainers 552656-1
Dimensions Product Length : 15.24 MM  [.6 INCH ] Mechanical Attachment Thread Size : 4-40 UNC 2B Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Mounting Bracket Hardware Accessory Function : Mounting

Dimensions


  • Product Length : 15.24 MM  [.6 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC 2B

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Mounting Bracket
  • Hardware Accessory Function : Mounting
Buy Now
I/O Connectors - 552656-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552656-1
I/O Connectors 552656-1
BRACKET, MTG

BRACKET, MTG

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552656-1
I/O Connectors 552656-1
I/O Connectors

I/O Connectors

Buy Now
D-Sub, D-Shaped Connector Accessories - A113943-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
A113943-ND
D-Sub, D-Shaped Connector Accessories A113943-ND
Connector Mounting Brackets For CHAMP D-Sub Edge Mount PCB Connectors

Connector Mounting Brackets For CHAMP D-Sub Edge Mount PCB Connectors

Buy Now Datasheet
Bracket, Mtg Rohs Compliant Amp - Te Connectivity - 34B210 - Newark, An Avnet Company
Chicago, IL, United States
Bracket, Mtg Rohs Compliant Amp - Te Connectivity
34B210
Bracket, Mtg Rohs Compliant Amp - Te Connectivity 34B210
BRACKET, MTG ROHS COMPLIANT: YES

BRACKET, MTG ROHS COMPLIANT: YES

Supplier's Site
Bracket, Mtg Amp - Te Connectivity - 36AC6136 - Newark, An Avnet Company
Chicago, IL, United States
Bracket, Mtg Amp - Te Connectivity
36AC6136
Bracket, Mtg Amp - Te Connectivity 36AC6136
BRACKET, MTG

BRACKET, MTG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552656-1 552656-1 A113943-ND 34B210
Product Name Connector Hardware, Mounts, Locks & Retainers I/O Connectors D-Sub, D-Shaped Connector Accessories Bracket, Mtg Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1018-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
D-Sub Connectors - 1466010-1 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers