TE Connectivity Pressure Sensors, Transducers - 5525DSO-SB005GS 5525DSO-SB005GS

Description
Manufacturer: TE Connectivity Win Source Part Number: 885938-5525DSO-SB005 GS Series: MS5525DSO Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12" (3mm) Tube 24 b 14-SMD Module Package: 14-SMD Module Package: Tube Categories: Sensors Case / Package: 14-SMD Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: MS5525DSO-SB005GS, 223-1706-5
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 885938-5525DSO-SB005 GS Series: MS5525DSO Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12" (3mm) Tube 24 b 14-SMD Module Package: 14-SMD Module Package: Tube Categories: Sensors Case / Package: 14-SMD Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: MS5525DSO-SB005GS, 223-1706-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 5525DSO-SB005GS - 885938-5525DSO-SB005GS - Win Source Electronics
Laguna Hills, CA, United States
Pressure Sensors, Transducers - 5525DSO-SB005GS
885938-5525DSO-SB005GS
Pressure Sensors, Transducers - 5525DSO-SB005GS 885938-5525DSO-SB005GS
Manufacturer: TE Connectivity Win Source Part Number: 885938-5525DSO-SB005 GS Series: MS5525DSO Operating Temperature Range: -40°C ~ 125°C Features: Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12" (3mm) Tube 24 b 14-SMD Module Package: 14-SMD Module Package: Tube Categories: Sensors Case / Package: 14-SMD Module ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: Vendor Undefined HTSUS: 9026.20.4000 Other Part Number: MS5525DSO-SB005GS, 223-1706-5

Manufacturer: TE Connectivity
Win Source Part Number: 885938-5525DSO-SB005GS
Series: MS5525DSO
Operating Temperature Range: -40°C ~ 125°C
Features: Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12" (3mm) Tube 24 b 14-SMD Module
Package: 14-SMD Module
Package: Tube
Categories: Sensors
Case / Package: 14-SMD Module
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 9026.20.4000
Other Part Number: MS5525DSO-SB005GS, 223-1706-5

Buy Now Datasheet
Pressure Sensor, 5Psi, Gauge, 3.6V; Pressure Type Te Connectivity Sensors - 94AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Gauge, 3.6V; Pressure Type Te Connectivity Sensors
94AC9733
Pressure Sensor, 5Psi, Gauge, 3.6V; Pressure Type Te Connectivity Sensors 94AC9733
PRESSURE SENSOR, 5PSI, GAUGE, 3.6V; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, GAUGE, 3.6V; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:5psi; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Sensor Case Style:SOIC; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - 5525DSO-SB005GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Pressure Sensors, Transducers
5525DSO-SB005GS
Sensors, Transducers - Pressure Sensors, Transducers 5525DSO-SB005GS
SENS 5PSIG 0.12 24BIT 14SMD MOD

SENS 5PSIG 0.12 24BIT 14SMD MOD

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Pressure Sensor Chips Sensor Chips Sensor Chips
Product Number 885938-5525DSO-SB005GS 94AC9733 5525DSO-SB005GS
Product Name Pressure Sensors, Transducers - 5525DSO-SB005GS Pressure Sensor, 5Psi, Gauge, 3.6V; Pressure Type Te Connectivity Sensors Sensors, Transducers - Pressure Sensors, Transducers
Package / Mounting Surface Mount (SMD); 14-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Applications Automobile
Pressure Type Absolute
Pressure Range 7.25 to 23.93 psi (5.1 to 16.84 m H2O)
View Details
Pressure Sensor Chip - DLLR Series - Pressure Sensor Chip - DLLR Series - All Sensors Corp.
Specs
Applications COMMERCIAL
Pressure Type Differential
Package / Mounting E2ND
View Details
Fully Compensated  Analog Ultra-Low Pressure Sensor - LP Series 1410 - Merit Sensor Systems
Specs
Applications Automobile; Industrial
Compensated Compensated
Pressure Type Absolute; Gauge
View Details
Specs
Applications Industrial; Consumer
Package / Mounting Bare Die; 80-Pin LGA (MLP)
Input Voltage 2.2 to 3.6 volts
View Details