TE Connectivity Board Mount Pressure Sensors 5525DSO-DB001DS

Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 5525DSO-DB001DS - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
5525DSO-DB001DS
Board Mount Pressure Sensors 5525DSO-DB001DS
Dimensions Product Height : 9.7 MM  [.381 INCH ] Product Length : 12.5 MM  [.492 INCH ] Product Width : 7.9 MM  [.311 INCH ] Electrical Characteristics Supply Voltage Range (V) : 1.8 - 3.6 Operation/Applicatio n Output Interface : I2C and SPI (Mode 0, 3) Output Signal Details : 24 bit ADC Pressure (PSI) : 1 Pressure Accuracy : ±0.25% Span Proof Pressure Range : 60 psi Packaging Features Sensor Port Configuration : Dual Barb Product Type Features Leg Style : Gull Wing Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules Pressure Type : Differential Sensor Package : SOIC-14 Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 9.7 MM  [.381 INCH ]
  • Product Length : 12.5 MM  [.492 INCH ]
  • Product Width : 7.9 MM  [.311 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 1.8 - 3.6

Operation/Application


  • Output Interface : I2C and SPI (Mode 0, 3)
  • Output Signal Details : 24 bit ADC
  • Pressure (PSI) : 1
  • Pressure Accuracy : ±0.25% Span
  • Proof Pressure Range : 60 psi

Packaging Features


  • Sensor Port Configuration : Dual Barb

Product Type Features


  • Leg Style : Gull Wing
  • Pressure Sensor Type : Digital Pressure and Altimeter Sensor Modules
  • Pressure Type : Differential
  • Sensor Package : SOIC-14

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-1707-5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-1707-5-ND
Pressure Sensors, Transducers 223-1707-5-ND
"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 24 b 14-SMD Module"

"Pressure Sensor 1PSI (6.89kPa) Differential Male - 0.12"" (3mm) Tube, Dual 24 b 14-SMD Module"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 5525DSO-DB001DS 223-1707-5-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential
Working Pressure Range 1 psi (0.7038 m H2O) 1 psi (0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10209865-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 7 psi (4.93 m H2O)
View Details
Pressure Transducers - 10218165-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10201969-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 11020850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details