Manufacturer: TE Connectivity
Win Source Part Number: 846897-5525DSO-DB001
Series: MS5525DSO
Features: Pressure Sensor
Package: Tube
Family Name: 5525DSO
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Other Part Number: MS5525DSO-DB001DS, MS525DSO-DB001DS, 223-1707-5
PRESS XDCR,DIGITAL,D BARB,DIFF / RAIL ROHS COMPLIANT: YES
SENS 1PSID 0.12 24BIT 14SMD MOD
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 846897-5525DSO-DB001DS | 03AC2172 | 5525DSO-DB001DS |
| Product Name | Pressure Sensors, Transducers - 5525DSO-DB001DS | Press Xdcr,digital,d Barb,diff / Rail Rohs Compliant Te Connectivity | Sensors, Transducers - Pressure Sensors, Transducers |
| Standards and Certifications | RoHS |