TE Connectivity Strain Relief Cover Kit, Polyphenylene; Accessory Type Amp Te Connectivity 552496-1

Description
STRAIN RELIEF COVER KIT, POLYPHENYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PPV (Polyphenylene Vinylene) Body RoHS Compliant: Yes
Description
STRAIN RELIEF COVER KIT, POLYPHENYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PPV (Polyphenylene Vinylene) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Cover Kit, Polyphenylene; Accessory Type Amp Te Connectivity - 46F1576 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Cover Kit, Polyphenylene; Accessory Type Amp Te Connectivity
46F1576
Strain Relief Cover Kit, Polyphenylene; Accessory Type Amp Te Connectivity 46F1576
STRAIN RELIEF COVER KIT, POLYPHENYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PPV (Polyphenylene Vinylene) Body RoHS Compliant: Yes

STRAIN RELIEF COVER KIT, POLYPHENYLENE; Accessory Type:Strain Relief Cover Kit; For Use With:CHAMP IDC Connectors; Connector Shell Size:-; Cable Exit Angle:90°; Connector Body Material:PPV (Polyphenylene Vinylene) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F1576
Product Name Strain Relief Cover Kit, Polyphenylene; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 350 mm (13.78 inch)
Bearing Bore / Ring O.D. 12.6 inch (320 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details