TE Connectivity Docking Connectors 552488-1

Description
Configuration Features Number of Positions : 64 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 64 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Docking Connectors - 552488-1 - TE Connectivity
Berwyn, PA, United States
Docking Connectors
552488-1
Docking Connectors 552488-1
Configuration Features Number of Positions : 64 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Docking Connector Style : Plug Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Configuration Features


  • Number of Positions : 64

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Docking Connector Style : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24256-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24256-ND
Centronics Connectors A24256-ND
64 Position Plug Connector Free Hanging (In-Line) IDC

64 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552488-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552488-1
I/O Connectors 552488-1
ASSY, PLUG, 64 POS, E SLOT

ASSY, PLUG, 64 POS, E SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552488-1
I/O Connectors 552488-1
I/O Connectors

I/O Connectors

Buy Now
Assy, Plug, 64 Pos, E Slot Amp - Te Connectivity - 42AJ4925 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 64 Pos, E Slot Amp - Te Connectivity
42AJ4925
Assy, Plug, 64 Pos, E Slot Amp - Te Connectivity 42AJ4925
ASSY, PLUG, 64 POS, E SLOT

ASSY, PLUG, 64 POS, E SLOT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552488-1 A24256-ND 552488-1 42AJ4925
Product Name Docking Connectors Centronics Connectors I/O Connectors Assy, Plug, 64 Pos, E Slot Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1586862-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
2 suppliers
RF Connectors - 1059361-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
IDC D-Sub Connectors - 552283-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 3.5 amps
View Details
5 suppliers