TE Connectivity D-Shaped Connectors 552390-1

Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 26, 27 Stranded Wire Size (MMSQ) : .1, .09, .14 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 26, 27 Stranded Wire Size (MMSQ) : .1, .09, .14 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 552390-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
552390-1
D-Shaped Connectors 552390-1
Body Features Connector Profile : Standard Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Stranded Wire Size (AWG) : 28, 26, 27 Stranded Wire Size (MMSQ) : .1, .09, .14 Wire Size (AWG) : 28, 26 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Screwlocks Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Stranded Wire Size (AWG) : 28, 26, 27
  • Stranded Wire Size (MMSQ) : .1, .09, .14
  • Wire Size (AWG) : 28, 26

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Polyphenylene Oxide

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A1544-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A1544-ND
Centronics Connectors A1544-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552390-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552390-1
I/O Connectors 552390-1
ASSY, PLUG, 50 POS, E SLOT

ASSY, PLUG, 50 POS, E SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552390-1
I/O Connectors 552390-1
I/O Connectors

I/O Connectors

Buy Now
Mini D Ribbon Conn, Plug, 50Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity - 82F9844 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Conn, Plug, 50Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity
82F9844
Mini D Ribbon Conn, Plug, 50Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity 82F9844
MINI D RIBBON CONN, PLUG, 50POS, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

MINI D RIBBON CONN, PLUG, 50POS, IDC/IDT; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:IDC / IDT; Product Range:CHAMP Series; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Assy, Plug, 50 Pos, E Slot Amp - Te Connectivity - 48W4366 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 50 Pos, E Slot Amp - Te Connectivity
48W4366
Assy, Plug, 50 Pos, E Slot Amp - Te Connectivity 48W4366
ASSY, PLUG, 50 POS, E SLOT

ASSY, PLUG, 50 POS, E SLOT

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552390-1 A1544-ND 552390-1 82F9844 48W4366
Product Name D-Shaped Connectors Centronics Connectors I/O Connectors Mini D Ribbon Conn, Plug, 50Pos, Idc/idt; No. Of Contacts Amp - Te Connectivity Assy, Plug, 50 Pos, E Slot Amp - Te Connectivity
Connector Type Wire to Wire Connector Centronics Connector Micro Connector and Nano Connector
Termination Insulation Displacement (IDC) IDC / IDT
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A15002-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
Microminiature & Nanominiature D Connectors - 1-1532021-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector
Termination Preterminated Flying Leads
View Details