TE Connectivity IDC D-Sub Connectors 552307-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 552307-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
552307-1
IDC D-Sub Connectors 552307-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire Number of Positions : 64 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold Flash, Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Options : Installed Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Round Jacketed Cable, Discrete Wire
  • Number of Positions : 64
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold Flash, Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Options : Installed
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (MMSQ) : .65
  • Stranded Wire Size (AWG) : 22
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
443-552307-1
Electronic Connector 443-552307-1
64 Pos, 2 Row, Right Angle, IDC, Female Connector Product overview: 552307-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-552307-1 can be used for catalog matching and distributor lookup.

64 Pos, 2 Row, Right Angle, IDC, Female Connector Product overview: 552307-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-552307-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Centronics Connectors - A24242-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24242-ND
Centronics Connectors A24242-ND
64 Position Receptacle Connector Free Hanging (In-Line) IDC

64 Position Receptacle Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552307-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552307-1
I/O Connectors 552307-1
ASSY, RCPT, 64 POS, C SLOT

ASSY, RCPT, 64 POS, C SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552307-1
I/O Connectors 552307-1
I/O Connectors

I/O Connectors

Buy Now
Assy, Rcpt, 64 Pos, C Slot Amp - Te Connectivity - 42AJ4922 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Rcpt, 64 Pos, C Slot Amp - Te Connectivity
42AJ4922
Assy, Rcpt, 64 Pos, C Slot Amp - Te Connectivity 42AJ4922
ASSY, RCPT, 64 POS, C SLOT

ASSY, RCPT, 64 POS, C SLOT

Supplier's Site
CHAMP IDC Connector; Screw Lock Receptacle; 64 Position - 70084213 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Connector; Screw Lock Receptacle; 64 Position
70084213
CHAMP IDC Connector; Screw Lock Receptacle; 64 Position 70084213
CHAMP IDC Connector; Screw Lock Receptacle; 64 Position

CHAMP IDC Connector; Screw Lock Receptacle; 64 Position

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552307-1 443-552307-1 A24242-ND 552307-1 42AJ4922 70084213
Product Name IDC D-Sub Connectors Electronic Connector Centronics Connectors I/O Connectors Assy, Rcpt, 64 Pos, C Slot Amp - Te Connectivity CHAMP IDC Connector; Screw Lock Receptacle; 64 Position
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Current Rating 3.5 amps
Contact Size (AWG) 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Centronics Connectors - A31843-ND - DigiKey
Specs
Connector Type Board Mount Connector; Centronics Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
D-Sub, D-Shaped Connector Accessories - A125382-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers