TE Connectivity D - Shaped Connectors - Centronics - 552301-1 552301-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763940-552301-1 Series: CHAMP .085 Number of Positions: 24 Connector Type: Plug Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Center Strip Contacts Mounting: Free Hanging (In-Line) Flange Feature: Tapped, Threaded (4-40) Family Name: 552301 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 552283-1; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763940-552301-1 Series: CHAMP .085 Number of Positions: 24 Connector Type: Plug Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Center Strip Contacts Mounting: Free Hanging (In-Line) Flange Feature: Tapped, Threaded (4-40) Family Name: 552301 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 552283-1; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D - Shaped Connectors - Centronics - 552301-1 - 763940-552301-1 - Win Source Electronics
Laguna Hills, CA, United States
D - Shaped Connectors - Centronics - 552301-1
763940-552301-1
D - Shaped Connectors - Centronics - 552301-1 763940-552301-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763940-552301-1 Series: CHAMP .085 Number of Positions: 24 Connector Type: Plug Number of Rows: 2 Termination: IDC Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Center Strip Contacts Mounting: Free Hanging (In-Line) Flange Feature: Tapped, Threaded (4-40) Family Name: 552301 Categories: Connectors, Interconnects Alternative Parts (Cross-Reference): 552283-1; Introduction Date: November 07, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763940-552301-1
Series: CHAMP .085
Number of Positions: 24
Connector Type: Plug
Number of Rows: 2
Termination: IDC
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Center Strip Contacts
Mounting: Free Hanging (In-Line)
Flange Feature: Tapped, Threaded (4-40)
Family Name: 552301
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): 552283-1;
Introduction Date: November 07, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Centronics Connectors - A24235-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24235-ND
Centronics Connectors A24235-ND
24 Position Plug Connector Free Hanging (In-Line) IDC

24 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
443-552301-1
Electronic Connector 443-552301-1
24 CONTACT(S), MALE, TELECOM AND DATACOM CONNECTOR, IDC, PLUG Product overview: 552301-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-552301-1 can be used for catalog matching and distributor lookup.

24 CONTACT(S), MALE, TELECOM AND DATACOM CONNECTOR, IDC, PLUG Product overview: 552301-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-552301-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Assy. Plug. 24 Pos. C Slot Amp - Te Connectivity - 36AC6134 - Newark, An Avnet Company
Chicago, IL, United States
Assy. Plug. 24 Pos. C Slot Amp - Te Connectivity
36AC6134
Assy. Plug. 24 Pos. C Slot Amp - Te Connectivity 36AC6134
ASSY. PLUG. 24 POS. C SLOT

ASSY. PLUG. 24 POS. C SLOT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763940-552301-1 A24235-ND 443-552301-1 36AC6134
Product Name D - Shaped Connectors - Centronics - 552301-1 Centronics Connectors Electronic Connector Assy. Plug. 24 Pos. C Slot Amp - Te Connectivity
Connector Type Centronics Connector Centronics Connector
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Power Connectors - 114961G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details