TE Connectivity IDC D-Sub Connectors 552173-1

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 22 Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 22 Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDC D-Sub Connectors - 552173-1 - TE Connectivity
Berwyn, PA, United States
IDC D-Sub Connectors
552173-1
IDC D-Sub Connectors 552173-1
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable Number of Positions : 50 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3.5 Contact Mating Area Plating Material : Gold, Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Palladium Nickel Dimensions Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ] Solid Wire Size (AWG) : 22 Solid Wire Size (MMSQ) : .65 Stranded Wire Size (AWG) : 22 Stranded Wire Size (MMSQ) : .33 Housing Features Centerline (Pitch) : 2.16 MM  [.085 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Mating Retention Type : Screwlocks Thread Size : 4-40 UNC 2B Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Usage Conditions Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire, Round Jacketed Cable
  • Number of Positions : 50
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 3.5
  • Contact Mating Area Plating Material : Gold, Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 1.14 MM  [.045 INCH ]
  • Solid Wire Size (AWG) : 22
  • Solid Wire Size (MMSQ) : .65
  • Stranded Wire Size (AWG) : 22
  • Stranded Wire Size (MMSQ) : .33

Housing Features


  • Centerline (Pitch) : 2.16 MM  [.085 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With
  • Mating Retention Type : Screwlocks
  • Thread Size : 4-40 UNC 2B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable

Usage Conditions


  • Operating Temperature Range : -40 - 75 DEGC  [-40 - 167 DEGF ]
Buy Now
Centronics Connectors - A24238-ND - DigiKey
Thief River Falls, MN, United States
Centronics Connectors
A24238-ND
Centronics Connectors A24238-ND
50 Position Plug Connector Free Hanging (In-Line) IDC

50 Position Plug Connector Free Hanging (In-Line) IDC

Buy Now Datasheet
I/O Connectors - 552173-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
552173-1
I/O Connectors 552173-1
ASSY, PLUG, 50 POS, C SLOT

ASSY, PLUG, 50 POS, C SLOT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
552173-1
I/O Connectors 552173-1
I/O Connectors

I/O Connectors

Buy Now
Assy, Plug, 50 Pos, C Slot Amp - Te Connectivity - 76AC8903 - Newark, An Avnet Company
Chicago, IL, United States
Assy, Plug, 50 Pos, C Slot Amp - Te Connectivity
76AC8903
Assy, Plug, 50 Pos, C Slot Amp - Te Connectivity 76AC8903
ASSY, PLUG, 50 POS, C SLOT

ASSY, PLUG, 50 POS, C SLOT

Supplier's Site
CHAMP IDC Connector; Plug, 50 Position;Screw Lock - 70084205 - Allied Electronics, Inc.
Fort Worth, TX, USA
CHAMP IDC Connector; Plug, 50 Position;Screw Lock
70084205
CHAMP IDC Connector; Plug, 50 Position;Screw Lock 70084205
CHAMP IDC Connector; Plug, 50 Position;Screw Lock

CHAMP IDC Connector; Plug, 50 Position;Screw Lock

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 552173-1 A24238-ND 552173-1 76AC8903 70084205
Product Name IDC D-Sub Connectors Centronics Connectors I/O Connectors Assy, Plug, 50 Pos, C Slot Amp - Te Connectivity CHAMP IDC Connector; Plug, 50 Position;Screw Lock
Connector Type D-Sub Connector; Wire to Wire Connector Centronics Connector
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Current Rating 3.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

IDC D-Sub Connectors - 553602-1 - TE Connectivity
Specs
Connector Type D-Sub Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
4 suppliers
D-Sub Connectors - 1-1532146-7 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Connectors, Interconnects - Coaxial Connectors (RF) - 997910-0106-003-000 - Win Source Electronics
Specs
Connector Type Coaxial Connector
View Details
3 suppliers
RF Connectors - 1056527-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
4 suppliers