TE Connectivity Cat3 Rj14 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5520425-2.

Description
CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj14 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj14 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8277
Cat3 Rj14 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8277
CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ14 MODULAR JACK, 6 POSITION, 1 PORT; Modular Connector Type:RJ14 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8277
Product Name Cat3 Rj14 Modular Jack, 6 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Nebula Series: High Reliability SATA Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details