Body Features Body Style : Plastic Flat Device Form Factor : Ring Jacket Material : PVC Product Weight : 90 G [3.174 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 2 M [6.561 FT ] Standard Object Size : 1 MM [.039 INCH ]
Electrical Characteristics Nominal Voltage (VDC) : 8 Operating Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 2500
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Ripple (PCT) : 5
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Ring
- Jacket Material : PVC
- Product Weight : 90 G [3.174 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Standard Object Size : 1 MM [.039 INCH ]
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Operating Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 2500
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - NAMUR
- Ripple (PCT) : 5
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]