TE Connectivity Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 5520249-2.

Description
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet
Description
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 26AC8270 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
26AC8270
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 26AC8270
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8270
Product Name Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details