TE Connectivity RJ25 Connectors 5520242-3

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 17.4 MM  [.685 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.44 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 17.4 MM  [.685 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.44 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ25 Connectors - 5520242-3 - TE Connectivity
Berwyn, PA, United States
RJ25 Connectors
5520242-3
RJ25 Connectors 5520242-3
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 6 Number of Positions : 6 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .2, 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness (MICIN) : 50 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 17.4 MM  [.685 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount, Board Mount Mating Alignment : Without Panel Mount Feature : With Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Grounding Options : None Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.44 MM  [.135 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 6
  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .2, 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness (MICIN) : 50
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 17.4 MM  [.685 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount, Board Mount
  • Mating Alignment : Without
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 144

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Grounding Options : None
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.44 MM  [.135 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A31401-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A31401-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A31401-ND
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
5520242-3
Modular Connectors / Ethernet Connectors 5520242-3
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors Modular, MJ/RJ Std Plugs & Jacks - 5520242-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Modular, MJ/RJ Std Plugs & Jacks
5520242-3
Connectors Modular, MJ/RJ Std Plugs & Jacks 5520242-3
MJR/AFLANGE6P

MJR/AFLANGE6P

Buy Now
Modular Connectors / Ethernet Connectors - 5520242-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5520242-3
Modular Connectors / Ethernet Connectors 5520242-3
Modular Connectors / Ethernet Connectors 6 PCB SIDE ENTRY

Modular Connectors / Ethernet Connectors 6 PCB SIDE ENTRY

Buy Now Datasheet
5520242-3 Rohs Compliant Amp - Te Connectivity - 82AC1759 - Newark, An Avnet Company
Chicago, IL, United States
5520242-3 Rohs Compliant Amp - Te Connectivity
82AC1759
5520242-3 Rohs Compliant Amp - Te Connectivity 82AC1759
5520242-3 ROHS COMPLIANT: YES

5520242-3 ROHS COMPLIANT: YES

Supplier's Site
Mj,r/a,flange,6P Rohs Compliant Amp - Te Connectivity - 75AC9358 - Newark, An Avnet Company
Chicago, IL, United States
Mj,r/a,flange,6P Rohs Compliant Amp - Te Connectivity
75AC9358
Mj,r/a,flange,6P Rohs Compliant Amp - Te Connectivity 75AC9358
MJ,R/A,FLANGE,6P ROHS COMPLIANT: YES

MJ,R/A,FLANGE,6P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5520242-3 A31401-ND 5520242-3 5520242-3 5520242-3 82AC1759
Product Name RJ25 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Connectors Modular, MJ/RJ Std Plugs & Jacks Modular Connectors / Ethernet Connectors 5520242-3 Rohs Compliant Amp - Te Connectivity
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole
Mounting Panel Mount, Board Mount Through Hole
Unlock Full Specs
to access all available technical data