TERMINAL,PIDG R 22-16 10
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp, Flag
Ring Terminal, 16-22AWG, Copper, Tin Plated, Insulated, 300V Product overview: 55148-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-55148-1 can be used for catalog matching and distributor lookup.
TERMINAL, RING TONGUE, 16AWG, RED; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 55148-1 | 55148-1-ND | 392-55148-1 | 45J3691 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Ring Connectors | 300V Electronic Connector | Terminal, Ring Tongue, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity |
| Geometry | Right Angle |