TE Connectivity Heat Shrink Caps 5510320002

Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 3.2 MM  [.125 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : 1.22 MM  [.048 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Brake Fluid, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 3.2 MM  [.125 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : 1.22 MM  [.048 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Brake Fluid, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 5510320002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
5510320002
Heat Shrink Caps 5510320002
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1 Dimensions Compatible Cable Diameter Range : 3.2 MM  [.125 INCH ] Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Product Length : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ] Recovered Wall Thickness (Nominal) : 1.22 MM  [.048 INCH ] Wall Thickness : Thin Industry Standards UL Rating : Recognized Operation/Applicatio n Mechanical Resistance : Vibration, Abrasion Resistant, Strain Relief, Fluids Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Brake Fluid, Water Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Flexibility : Semi-Rigid
  • Lining Type : Encapsulant
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Compatible Cable Diameter Range : 3.2 MM  [.125 INCH ]
  • Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ]
  • Product Length : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : .58 MM  [.023 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.22 MM  [.048 INCH ]
  • Wall Thickness : Thin

Industry Standards


  • UL Rating : Recognized

Operation/Application


  • Mechanical Resistance : Vibration, Abrasion Resistant, Strain Relief, Fluids

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydraulic Fluid, Lubricating Oil, Chemicals/Solvents, Brake Fluid, Water
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now Datasheet
shrink tube - 5510320002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5510320002
shrink tube 5510320002
DW-All Other Dual Wall

DW-All Other Dual Wall

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5510320002 5510320002
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 046933-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 064585N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0962616003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0450092004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details