TE Connectivity
Heat Shrink Caps
5510310004
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 4.8 MM [.18 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Product Length : 25.4 MM [1 INCH ] Recovered Inside Diameter (Max) : 1.52 MM [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.57 MM [.062 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Vibration, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Water, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 4.8 MM [.18 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Product Length : 25.4 MM [1 INCH ] Recovered Inside Diameter (Max) : 1.52 MM [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.57 MM [.062 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Vibration, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Water, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 4.8 MM [.18 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ] Product Length : 25.4 MM [1 INCH ] Recovered Inside Diameter (Max) : 1.52 MM [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.57 MM [.062 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Vibration, Fluids, Strain Relief
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Water, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Encapsulant
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Compatible Cable Diameter Range : 4.8 MM [.18 INCH ]
- Expanded Inside Diameter (Min) : 4.8 MM [.189 INCH ]
- Product Length : 25.4 MM [1 INCH ]
- Recovered Inside Diameter (Max) : 1.52 MM [.06 INCH ]
- Recovered Wall Thickness (Nominal) : 1.57 MM [.062 INCH ]
- Wall Thickness : Thin
Industry Standards
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Vibration, Fluids, Strain Relief
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Water, Lubricating Oil, Hydraulic Fluid, Chemicals/Solvents, Brake Fluid
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Resistance Properties : Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
5510310004 |
5510310004 |
|
Product Name
|
Heat Shrink Caps |
shrink tube |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing
Material
Polyolefin; Polyolefin Flexible Modified
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers