TE Connectivity Inductive Proximity Sensors 55101067-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Slot Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 22 x 22 x 1 MM  [.866 x .866 x .039 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP67 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Slot Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 22 x 22 x 1 MM  [.866 x .866 x .039 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP67 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 55101067-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
55101067-SE
Inductive Proximity Sensors 55101067-SE
Body Features Body Style : Plastic Flat Device Form Factor : Slot Jacket Material : PVC Product Weight : 145 G  [5.114 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 22 x 22 x 1 MM  [.866 x .866 x .039 INCH ] Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500 Industry Standards IP Rating : IP67 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5 Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Slot
  • Jacket Material : PVC
  • Product Weight : 145 G  [5.114 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 22 x 22 x 1 MM  [.866 x .866 x .039 INCH ]

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 500

Industry Standards


  • IP Rating : IP67

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : < 5%
  • Ripple (PCT) : 5

Usage Conditions


  • Explosion Protection : Intrinsic Safety and Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -25 - 100 DEGC  [-13 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 55101067-SE
Product Name Inductive Proximity Sensors
Switching Frequency 0.5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003412-SE - TE Connectivity
Specs
Operation Distance 0.3150 inch (8 mm)
Electrical Connection ASi3.1 - AS-Interface 2.0
View Details
Inductive Proximity Sensors - 5000002580-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005403-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details