Body Features Body Style : Plastic Flat Device Form Factor : Slot Jacket Material : PVC Product Weight : 3 G [.105 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 2 M [6.561 FT ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 10 x 07 x 0.3 MM [.39 x .28 x .01 INCH ]
Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 2500
Industry Standards IP Rating : IP67
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5
Usage Conditions Explosion Protection : Intrinsic Safety and Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Slot
- Jacket Material : PVC
- Product Weight : 3 G [.105 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 10 x 07 x 0.3 MM [.39 x .28 x .01 INCH ]
Electrical Characteristics
- Nominal Voltage (VDC) : 8
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 2500
Industry Standards
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : < 5%
- Ripple (PCT) : 5
Usage Conditions
- Explosion Protection : Intrinsic Safety and Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
- Operating Temperature Range : -25 - 100 DEGC [-13 - 212 DEGF ]