TE Connectivity
Heat Shrink Caps
5510060002
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 12.7 MM [.5 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM [.1 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Datasheet
Description
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 12.7 MM [.5 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM [.1 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Flexibility : Semi-Rigid Lining Type : Encapsulant Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 3:1
Dimensions Compatible Cable Diameter Range : 12.7 MM [.5 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Product Length : 38.1 MM [1.5 INCH ] Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM [.1 INCH ] Wall Thickness : Thin
Industry Standards UL Rating : Recognized
Operation/Applicatio
n Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Vibration
Product Type Features Wall Type : Dual Wall
Usage Conditions Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Chemicals/Solvents, Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ] Resistance Properties : Splash Protection
Body Features
- Flexibility : Semi-Rigid
- Lining Type : Encapsulant
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 3:1
Dimensions
- Compatible Cable Diameter Range : 12.7 MM [.5 INCH ]
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Product Length : 38.1 MM [1.5 INCH ]
- Recovered Inside Diameter (Max) : 2.29 MM [.09 INCH ]
- Recovered Wall Thickness (Nominal) : 2.54 MM [.1 INCH ]
- Wall Thickness : Thin
Industry Standards
Operation/Application
- Mechanical Resistance : Abrasion Resistant, Strain Relief, Fluids, Vibration
Product Type Features
Usage Conditions
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Chemicals/Solvents, Hydraulic Fluid, Brake Fluid, Water, Lubricating Oil
- Operating Temperature Range : -55 - 110 DEGC [-67 - 230 DEGF ]
- Resistance Properties : Splash Protection
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
Protective Sleeving |
|
Product Number
|
5510060002 |
5510060002 |
|
Product Name
|
Heat Shrink Caps |
shrink tube |
|
Material
|
Polyolefin; Crosslinked Polyolefin
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details