TE Connectivity Sensor Cable 55090179-SE

Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable - 55090179-SE - TE Connectivity
Berwyn, PA, United States
Sensor Cable
55090179-SE
Sensor Cable 55090179-SE
Body Features Wire & Cable Insulation Material : PVC Wire Color (Base) : Brown, Blue Wire Color (Stripe) : Gray Configuration Features Number of Components : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Wire & Cable Insulation Material : PVC
  • Wire Color (Base) : Brown, Blue
  • Wire Color (Stripe) : Gray

Configuration Features


  • Number of Components : 2

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 55090179-SE
Product Name Sensor Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 065619-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1694983001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Fluoropolymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 1398613001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Halogen-Free Polymer
Cable Conductor Copper
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-6 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers