TE Connectivity Hook Up Wire 5505713002

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 5505713002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
5505713002
Hook Up Wire 5505713002
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color : Blue Dimensions Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Product Type Features Cable Type : Spec 55 Usage Conditions Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color : Blue

Dimensions


  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Product Type Features


  • Cable Type : Spec 55

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 5505713002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 043921-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 000581-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details