TE Connectivity SC Connectors 5504930-1

Description
Body Features Boot Color : Beige Epoxyless : No Ferrule Hole Size (MICM) : 128 Strain Relief Material : Thermoplastic Elastomer Configuration Features Endface Geometry : PC Contact Features Ferrule Material : Ceramic Dimensions Outside Cable Diameter (MM) : 2.4 Housing Features Housing Color : Beige Housing Material : PBT GF Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Type : SC Data Transmission Mode : Simplex Fiber Optic Cable Type : Jacketed Cable Fiber Optic Mode : Multi-Mode Pre-Polished : No Product Type : Connector Strain Relief : Yes
Request a Quote Datasheet
Description
Body Features Boot Color : Beige Epoxyless : No Ferrule Hole Size (MICM) : 128 Strain Relief Material : Thermoplastic Elastomer Configuration Features Endface Geometry : PC Contact Features Ferrule Material : Ceramic Dimensions Outside Cable Diameter (MM) : 2.4 Housing Features Housing Color : Beige Housing Material : PBT GF Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Type : SC Data Transmission Mode : Simplex Fiber Optic Cable Type : Jacketed Cable Fiber Optic Mode : Multi-Mode Pre-Polished : No Product Type : Connector Strain Relief : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SC Connectors - 5504930-1 - TE Connectivity
Berwyn, PA, United States
SC Connectors
5504930-1
SC Connectors 5504930-1
Body Features Boot Color : Beige Epoxyless : No Ferrule Hole Size (MICM) : 128 Strain Relief Material : Thermoplastic Elastomer Configuration Features Endface Geometry : PC Contact Features Ferrule Material : Ceramic Dimensions Outside Cable Diameter (MM) : 2.4 Housing Features Housing Color : Beige Housing Material : PBT GF Packaging Features Packaging Method : Carton Packaging Quantity : 1 Product Type Features Connector Type : SC Data Transmission Mode : Simplex Fiber Optic Cable Type : Jacketed Cable Fiber Optic Mode : Multi-Mode Pre-Polished : No Product Type : Connector Strain Relief : Yes

Body Features


  • Boot Color : Beige
  • Epoxyless : No
  • Ferrule Hole Size (MICM) : 128
  • Strain Relief Material : Thermoplastic Elastomer

Configuration Features


  • Endface Geometry : PC

Contact Features


  • Ferrule Material : Ceramic

Dimensions


  • Outside Cable Diameter (MM) : 2.4

Housing Features


  • Housing Color : Beige
  • Housing Material : PBT GF

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 1

Product Type Features


  • Connector Type : SC
  • Data Transmission Mode : Simplex
  • Fiber Optic Cable Type : Jacketed Cable
  • Fiber Optic Mode : Multi-Mode
  • Pre-Polished : No
  • Product Type : Connector
  • Strain Relief : Yes
Buy Now
Connectors, Interconnects - Fiber Optic Connectors - 1017053-5504930-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors
1017053-5504930-1
Connectors, Interconnects - Fiber Optic Connectors 1017053-5504930-1
Win Source Part Number: 1017053-5504930-1 Category: Connectors, Interconnects>Fiber Optic Connectors Features: Dust Cap, Strain Relief Connector Type: Plug Fastening Type: Snap-In Package: Bulk Connector Style: SC Housing Material: Polybutylene Terephthalate (PBT), Glass Filled Housing Color: Beige Standard Package: 1 Body Material: Polyethersulfone (PES), Glass Filled Mode: Multimode Simplex/Duplex: Simplex Fiber Cladding Diameter: 125µm Cable Diameter: 2.5mm Ferrule Material: Ceramic Mounting Type: Free Hanging (In-Line) Boot Color: Beige ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.70.0000 Mfr: TE Connectivity AMP Connectors Base Product Number: 5504930

Win Source Part Number: 1017053-5504930-1
Category: Connectors, Interconnects>Fiber Optic Connectors
Features: Dust Cap, Strain Relief
Connector Type: Plug
Fastening Type: Snap-In
Package: Bulk
Connector Style: SC
Housing Material: Polybutylene Terephthalate (PBT), Glass Filled
Housing Color: Beige
Standard Package: 1
Body Material: Polyethersulfone (PES), Glass Filled
Mode: Multimode
Simplex/Duplex: Simplex
Fiber Cladding Diameter: 125µm
Cable Diameter: 2.5mm
Ferrule Material: Ceramic
Mounting Type: Free Hanging (In-Line)
Boot Color: Beige
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.70.0000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 5504930

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2014-5504930-1
Electronic Connector 2014-5504930-1
Fiber Optic Connectors SC KIT MM SIM 2.4MM BEIGE Product overview: 5504930-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-5504930-1 can be used for catalog matching and distributor lookup.

Fiber Optic Connectors SC KIT MM SIM 2.4MM BEIGE Product overview: 5504930-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2014-5504930-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Kit,conn,mm,sc 128Um 2.4Mm Sp Te Connectivity - 25R2373 - Newark, An Avnet Company
Chicago, IL, United States
Kit,conn,mm,sc 128Um 2.4Mm Sp Te Connectivity
25R2373
Kit,conn,mm,sc 128Um 2.4Mm Sp Te Connectivity 25R2373
KIT,CONN,MM,SC 128UM 2.4MM SP

KIT,CONN,MM,SC 128UM 2.4MM SP

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5504930-1 1017053-5504930-1 2014-5504930-1 25R2373
Product Name SC Connectors Connectors, Interconnects - Fiber Optic Connectors Electronic Connector Kit,conn,mm,sc 128Um 2.4Mm Sp Te Connectivity
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products