TE Connectivity Fiber Optic Connector Adapters 5504640-1

Description
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Request a Quote Datasheet
Description
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Connector Adapters - A122089-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A122089-ND
Fiber Optic Connector Adapters A122089-ND
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In

Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Flange; Snap-In

Buy Now Datasheet
Sc Fiber Optic Connector, Multimode; Convert From Fiber Optic Connector Amp - Te Connectivity - 39M3907 - Newark, An Avnet Company
Chicago, IL, United States
Sc Fiber Optic Connector, Multimode; Convert From Fiber Optic Connector Amp - Te Connectivity
39M3907
Sc Fiber Optic Connector, Multimode; Convert From Fiber Optic Connector Amp - Te Connectivity 39M3907
SC FIBER OPTIC CONNECTOR, MULTIMODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

SC FIBER OPTIC CONNECTOR, MULTIMODE; Convert From Fiber Optic Connector:SC Duplex; Convert To Fiber Optic Connector:SC Duplex; Convert From Gender:Jack; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
SC Adapters; Duplex; Multimode; Beige - 70084187 - Allied Electronics, Inc.
Fort Worth, TX, USA
SC Adapters; Duplex; Multimode; Beige
70084187
SC Adapters; Duplex; Multimode; Beige 70084187
SC Adapters; Duplex; Multimode; Beige

SC Adapters; Duplex; Multimode; Beige

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122089-ND 39M3907 70084187
Product Name Fiber Optic Connector Adapters Sc Fiber Optic Connector, Multimode; Convert From Fiber Optic Connector Amp - Te Connectivity SC Adapters; Duplex; Multimode; Beige
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
M39029 Connectors, Size 8 Socket 75 ohm - 190741 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Din Rail, Channel - 2946-2002-1701-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers