TE Connectivity Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters 5504407-3

Description
Win Source Part Number: 1354411-5504407-3 Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Features: Dust Cap Base Product Number: 5504407 Mounting Type: Panel Mount, Bulkhead HTSUS: 8536.69.4030 REACH Status: Vendor Undefined ECCN: EAR99 Color: Silver Housing Material: Brass Type: Coupler Mode: Singlemode Convert From (Adapter End): FC Receptacle Convert To (Adapter End): FC Receptacle Simplex/Duplex: Simplex Ferrule Material: Zirconia
Request a Quote Datasheet
Description
Win Source Part Number: 1354411-5504407-3 Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Features: Dust Cap Base Product Number: 5504407 Mounting Type: Panel Mount, Bulkhead HTSUS: 8536.69.4030 REACH Status: Vendor Undefined ECCN: EAR99 Color: Silver Housing Material: Brass Type: Coupler Mode: Singlemode Convert From (Adapter End): FC Receptacle Convert To (Adapter End): FC Receptacle Simplex/Duplex: Simplex Ferrule Material: Zirconia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters - 1354411-5504407-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
1354411-5504407-3
Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters 1354411-5504407-3
Win Source Part Number: 1354411-5504407-3 Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Bulk Features: Dust Cap Base Product Number: 5504407 Mounting Type: Panel Mount, Bulkhead HTSUS: 8536.69.4030 REACH Status: Vendor Undefined ECCN: EAR99 Color: Silver Housing Material: Brass Type: Coupler Mode: Singlemode Convert From (Adapter End): FC Receptacle Convert To (Adapter End): FC Receptacle Simplex/Duplex: Simplex Ferrule Material: Zirconia

Win Source Part Number: 1354411-5504407-3
Category: Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Features: Dust Cap
Base Product Number: 5504407
Mounting Type: Panel Mount, Bulkhead
HTSUS: 8536.69.4030
REACH Status: Vendor Undefined
ECCN: EAR99
Color: Silver
Housing Material: Brass
Type: Coupler
Mode: Singlemode
Convert From (Adapter End): FC Receptacle
Convert To (Adapter End): FC Receptacle
Simplex/Duplex: Simplex
Ferrule Material: Zirconia

Buy Now Datasheet
Fiber Optic Connector Adapters - A113935-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Adapters
A113935-ND
Fiber Optic Connector Adapters A113935-ND
Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead

Coupler Fiber Optic Connector FC Receptacle To FC Receptacle Panel Mount, Bulkhead

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
387-5504407-3
Electronic Connector 387-5504407-3
CONN COUPLER RCPT FC-FC SIMPLEX Product overview: 5504407-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 387-5504407-3 can be used for catalog matching and distributor lookup.

CONN COUPLER RCPT FC-FC SIMPLEX Product overview: 5504407-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fiber Optic Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 387-5504407-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1354411-5504407-3 A113935-ND 387-5504407-3
Product Name Connectors, Interconnects - Fiber Optic Connectors - Fiber Optic Connector Adapters Fiber Optic Connector Adapters Electronic Connector
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 190015 (ISDN) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
View Details
PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers