TE Connectivity Heat Shrink Tubing 5501096087

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 2 - 6.4 MM  [.08 - .25 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 2 - 6.4 MM  [.08 - .25 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5501096087 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5501096087
Heat Shrink Tubing 5501096087
Body Features Flexibility : Semi-Rigid Fluid Type : Hydraulic Fluid, Water, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 15 MM  [.590 INCH ] Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ] Heat Shrink Tubing Size Range : 2 - 6.4 MM  [.08 - .25 INCH ] Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ] Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Hydraulic Fluid, Water, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 15 MM  [.590 INCH ]
  • Expanded Inside Diameter (Min) : 6.4 MM  [.25 INCH ]
  • Heat Shrink Tubing Size Range : 2 - 6.4 MM  [.08 - .25 INCH ]
  • Recovered Inside Diameter (Max) : 2 MM  [.08 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.19 MM  [.047 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCL
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain, Fluids, Abrasion, Vibration, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5501096087
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0316676003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 029595-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 071275-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 027627-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers