TE Connectivity Heat Shrink Tubing 5501056037

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 7.95 - 19.05 MM  [.313 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 7.95 - 19.05 MM  [.313 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5501056037 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5501056037
Heat Shrink Tubing 5501056037
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 152.4 MM  [6 INCH ] Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ] Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 7.95 - 19.05 MM  [.313 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Product Length : 152.4 MM  [6 INCH ]
  • Recovered Inside Diameter (Max) : 7.95 MM  [.313 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.65 MM  [.065 INCH ]
  • Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ]
  • Tubing Size Range : 7.95 - 19.05 MM  [.313 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Strain Relief, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Immersion Protection, Moisture Resistant, Splash Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5501056037
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 007510-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0021036017 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details