TE Connectivity
Heat Shrink Tubing
550098P026
Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 25 MM [.984 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .71 MM [.028 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 25 MM [.984 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .71 MM [.028 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Brake Fluid, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 25 MM [.984 INCH ] Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ] Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ] Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ] Recovered Wall Thickness (Nominal) : .71 MM [.028 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Moisture/Spray Protection, Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Flexing, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Brake Fluid, Lubricating Oil, Water, Chemicals/Solvents, Hydraulic Fluid, Aviation Fuel
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 25 MM [.984 INCH ]
- Expanded Inside Diameter (Min) : 4.8 MM [.187 INCH ]
- Heat Shrink Tubing Size Range : 2.4 - 4.8 MM [.093 - .187 INCH ]
- Recovered Inside Diameter (Max) : 2.4 MM [.093 INCH ]
- Recovered Wall Thickness (Nominal) : .71 MM [.028 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : TAT-125
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Moisture/Spray Protection, Splash Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Mechanical Damage, Flexing, Cut-Through
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
550098P026 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing
Material
Fluid Resistant Modified Elastomer
Operating Temperature
-55 to 150 C (-67 to 302 F)
View Details