TE Connectivity
Heat Shrink Tubing
5500962003
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM [.062 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM [.062 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 3.2 MM [.125 INCH ] Heat Shrink Tubing Size Range : 1.6 - 3.2 MM [.062 - .125 INCH ] Recovered Inside Diameter (Max) : 1.6 MM [.062 INCH ]
Other Meets Low Outgassing Requirements : No Product Source : US
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : TAT-125 Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Lubricating Oil, Brake Fluid, Water, Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 3.2 MM [.125 INCH ]
- Heat Shrink Tubing Size Range : 1.6 - 3.2 MM [.062 - .125 INCH ]
- Recovered Inside Diameter (Max) : 1.6 MM [.062 INCH ]
Other
- Meets Low Outgassing Requirements : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : TAT-125
- Wall Type : Dual
Usage Conditions
- Fluid Resistance : Splash Protection, Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Fluids, Cut-Through, Mechanical Damage, Flexing
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
5500962003 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-55 to 135 C (-67 to 275 F)
View Details
Sleeving
Shrink Tubing
Material
Low Fire Hazard Material
Operating Temperature
-30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Medical Grade Crosslinked Polyolefin
Operating Temperature
-40 to 110 C (-40 to 230 F)
View Details