TE Connectivity
Heat Shrink Tubing
5500712011
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Other Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Fluids, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Other Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Fluids, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ] Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ] Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Other Product Source : US
Packaging Features Packaging Method : Piece
Product Type Features Wall Type : Dual
Usage Conditions Fluid Resistance : Splash Protection, Moisture/Spray Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Flexing, Fluids, Mechanical Damage, Cut-Through Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Body Features
- Flexibility : Flexible
- Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Chemicals/Solvents, Aviation Fuel, Brake Fluid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 12.7 MM [.5 INCH ]
- Recovered Inside Diameter (Max) : 6.4 MM [.25 INCH ]
- Recovered Wall Thickness (Nominal) : .76 MM [.03 INCH ]
Other
Packaging Features
Product Type Features
Usage Conditions
- Fluid Resistance : Splash Protection, Moisture/Spray Protection
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Flexing, Fluids, Mechanical Damage, Cut-Through
- Operating Temperature Range (DEGC) : -55 - 110
- Recovery Temperature (DEGC) : 121
- Shrink Temperature (Min) (DEGC) : 95
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
5500712011 |
|
Product Name
|
Heat Shrink Tubing |
|
Sleeving
|
Shrink Tubing; Heat Shrinkable Tubing
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Medical Grade Crosslinked Fluoropolymer
Operating Temperature
-75 to 150 C (-103 to 302 F)
View Details