TE Connectivity Heat Shrink Tubing 5500286074

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5500286074 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5500286074
Heat Shrink Tubing 5500286074
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Heat Shrink Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Vibration, Mechanical Damage Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 152.4 MM  [6 INCH ]
  • Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ]
  • Heat Shrink Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ]
  • Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ]
  • Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCL
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Strain Relief, Abrasion, Fluids, Vibration, Mechanical Damage
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5500286074
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 085289-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 034084-001 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -20 to 90 C (-4 to 194 F)
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details