TE Connectivity Heat Shrink Tubing 5500286064

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5500286064 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5500286064
Heat Shrink Tubing 5500286064
Body Features Flexibility : Semi-Rigid Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ] Product Length : 50 MM  [1.97 INCH ] Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ] Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ] Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ] Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Lubricating Oil, Water, Hydraulic Fluid, Aviation Fuel, Brake Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 4.74 MM  [.187 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]
  • Recovered Inside Diameter (Max) : 1.52 MM  [.06 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.09 MM  [.043 INCH ]
  • Recovered Wall Thickness (Tolerance) : .31 MM  [.012 INCH ]
  • Tubing Size Range : 1.52 - 4.74 MM  [.06 - .187 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Vibration, Fluids, Abrasion Resistant, Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Moisture Resistant, Splash Protection, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5500286064
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 014473-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011397-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details