TE Connectivity Heat Shrink Tubing 5500196050

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.42 - 9.53 MM  [.135 - .375 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage, Vibration Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.42 - 9.53 MM  [.135 - .375 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage, Vibration Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5500196050 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5500196050
Heat Shrink Tubing 5500196050
Body Features Flexibility : Semi-Rigid Fluid Type : Brake Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Cut Length : 152.4 MM  [6 INCH ] Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ] Heat Shrink Tubing Size Range : 3.42 - 9.53 MM  [.135 - .375 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : SCL Wall Type : Dual Usage Conditions Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection Heat Shrink Tubing Flammability : Non-Flame-Retardant Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage, Vibration Operating Temperature Range (DEGC) : -55 - 110 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 125

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Brake Fluid, Lubricating Oil, Aviation Fuel, Hydraulic Fluid, Water
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Cut Length : 152.4 MM  [6 INCH ]
  • Expanded Inside Diameter (Min) : 9.53 MM  [.375 INCH ]
  • Heat Shrink Tubing Size Range : 3.42 - 9.53 MM  [.135 - .375 INCH ]
  • Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : SCL
  • Wall Type : Dual

Usage Conditions


  • Fluid Resistance : Splash Protection, Moisture/Splash Protection/Spray Protection
  • Heat Shrink Tubing Flammability : Non-Flame-Retardant
  • Heat Shrink Tubing Resistance : Fluids, Abrasion, Strain Relief, Mechanical Damage, Vibration
  • Operating Temperature Range (DEGC) : -55 - 110
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5500196050
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0578844001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 065027-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details