TE Connectivity Heat Shrink Tubing 5500196022

Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Vibration, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Vibration, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5500196022 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5500196022
Heat Shrink Tubing 5500196022
Body Features Flexibility : Semi-Rigid Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ] Product Length : 300 MM  [11.811 INCH ] Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ] Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ] Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ] Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Fluids, Abrasion Resistant, Vibration, Strain Relief, Mechanical Damage Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Dual Wall Usage Conditions Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ] Recovery Temperature (DEGC) : 135 Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection Shrink Temperature (Min) (DEGC) : 125 Tubing Flammability Type : Non-Flame-Retardant

Body Features


  • Flexibility : Semi-Rigid
  • Fluid Type : Aviation Fuel, Brake Fluid, Lubricating Oil, Water, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9.93 MM  [.391 INCH ]
  • Product Length : 300 MM  [11.811 INCH ]
  • Recovered Inside Diameter (Max) : 3.42 MM  [.135 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.27 MM  [.05 INCH ]
  • Recovered Wall Thickness (Tolerance) : .35 MM  [.014 INCH ]
  • Tubing Size Range : 3.42 - 9.93 MM  [.135 - .391 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Fluids, Abrasion Resistant, Vibration, Strain Relief, Mechanical Damage

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Dual Wall

Usage Conditions


  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Resistance Properties : Splash Protection, Moisture Resistant, Immersion Protection
  • Shrink Temperature (Min) (DEGC) : 125
  • Tubing Flammability Type : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5500196022
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 074155-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P046 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0619356008 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details