TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55/2312-26-9-9

Description
Win Source Part Number: 1131814-55/2312-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): CN7867-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7867-000 Base Product Number: 55/2312
Request a Quote Datasheet
Description
Win Source Part Number: 1131814-55/2312-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): CN7867-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7867-000 Base Product Number: 55/2312
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1131814-55/2312-26-9-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1131814-55/2312-26-9-9
Win Source Part Number: 1131814-55/2312-26-9 -9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 26 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/38 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.044" (1.12mm) Jacket Color: White Jacket (Insulation) Thickness: 0.004" (0.09mm) Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): CN7867-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: CN7867-000 Base Product Number: 55/2312

Win Source Part Number: 1131814-55/2312-26-9-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 26 AWG
Cable Type: Hook-Up, Shielded
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/38
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.044" (1.12mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.004" (0.09mm)
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): CN7867-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CN7867-000
Base Product Number: 55/2312

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1131814-55/2312-26-9-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details