TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55/1114-24-9-9

Description
Win Source Part Number: 988771-55/1114-24-9- 9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.070" (1.78mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 512824-000 Base Product Number: 55/1114 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 988771-55/1114-24-9- 9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.070" (1.78mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 512824-000 Base Product Number: 55/1114 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
988771-55/1114-24-9-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 988771-55/1114-24-9-9
Win Source Part Number: 988771-55/1114-24-9- 9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 1 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.070" (1.78mm) Jacket Color: White Jacket (Insulation) Thickness: 0.008" (0.20mm) Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 512824-000 Base Product Number: 55/1114 RoHS Status: RoHS non-compliant

Win Source Part Number: 988771-55/1114-24-9-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up, Shielded
Voltage: 600V
Standard Package: 1
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.070" (1.78mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.008" (0.20mm)
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 512824-000
Base Product Number: 55/1114
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 988771-55/1114-24-9-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to XM Micro-Hooks, Twisted Pair Test Cable - 3050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details